EDAC, Inc. D-Sub Connector Assemblies 629-2W2-250-1NB

Description
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-2W2-250-1NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-2W2-250-1NB-ND
D-Sub Connector Assemblies 151-629-2W2-250-1NB-ND
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector

2 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac - 53AJ4682 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac
53AJ4682
Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac 53AJ4682
COMBO D-SUB CONN, R/A PLUG, DE-2W2, TH; Product Range:629C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DE-2W2, TH; Product Range:629C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-2W2-250-1NB-ND 53AJ4682
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26624-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details