EDAC, Inc. D-Sub Connector Assemblies 629-27W2640-7T5

Description
27 (25 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
27 (25 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-27W2640-7T5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-27W2640-7T5-ND
D-Sub Connector Assemblies 151-629-27W2640-7T5-ND
27 (25 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

27 (25 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-27W2, Th; Product Range Edac - 56AJ7783 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-27W2, Th; Product Range Edac
56AJ7783
Combo D-Sub Conn, R/a Plug, Dc-27W2, Th; Product Range Edac 56AJ7783
COMBO D-SUB CONN, R/A PLUG, DC-27W2, TH; Product Range:629C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-27W2, TH; Product Range:629C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-27W2640-7T5-ND 56AJ7783
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-27W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79003-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details