The Combo D-Sub Connector, R/A Plug, DC-27W2, from the Edac product range, features a total of 27 contacts, comprising 25 signal contacts and 2 power contacts. The connector is designed for solder termination and is constructed from copper alloy with a gold plating of 30 microinches. It is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range for this connector is -55°C to 125°C, with a power contact rating of 40A and a signal contact current rating of 5A per contact. The connector also boasts a dielectric withstand voltage of 1000V AC rms and an insulator resistance of a minimum of 5000M,Ѷ. This product is suitable for applications requiring reliable electrical connections in various environments.
27 (25 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-27W2, TH; Product Range:629C Series; Insert Arrangement:DC-27W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-27W2640-4T1-ND | 56AJ4728 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-27W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |