The Combo D-Sub Conn, R/a Plug, DC-25W3, Th, part number 56AJ7661, is designed for reliable electrical connections in various applications. It features a total of 25 contacts, comprising 22 signal contacts and 3 power contacts, with a solder termination type. The contact material is copper alloy, which is gold plated to a thickness of 30Oº", ensuring good conductivity and durability. This connector is constructed from thermoplastic polyester with a UL94V-0 rating for flame resistance, and the shell is made of nickel-plated steel. It operates effectively within a temperature range of -55°C to 125°C. The power contact rating is 20A, while each signal contact can handle up to 5A with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product complies with the European Union directives for RoHS, making it suitable for environmentally conscious projects. This connector is part of the 629C Series, which is known for its quality and reliability in various engineering applications.
25 (22 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-25W3, TH; Product Range:629C Series; Insert Arrangement:DC-25W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-25W3650-2N4-ND | 56AJ7661 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |