The Combo D-Sub Connector, R/A Plug, DC-25W3, from the Edac product range, features an insert arrangement of DC-25W3 with a total of 25 contacts, including 22 signal contacts and 3 power/coax contacts. The connector is designed for solder termination and is compliant with RoHS directives, ensuring it meets environmental standards. It is constructed from thermoplastic polyester housing, with a UL94V-0 rating, and features a steel shell that is tin plated. The contacts are made from copper alloy with a gold plating of 30Oº". This connector operates within a temperature range of -55°C to 125°C and has a contact rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product is suitable for applications requiring reliable connections in various electronic devices.
25 (22 + 3 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-25W3, TH; Product Range:629C Series; Insert Arrangement:DC-25W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-25W3640-5TA-ND | 56AJ7634 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |