The Combo D-Sub Conn, R/a Plug, DC-25W3, Th from the Edac product range features a 25-contact configuration, including 22 signal contacts and 3 power contacts. It is designed for solder termination and constructed from copper alloy with a gold plating of 30Oº". The housing is made of thermoplastic polyester rated UL94V-0, ensuring durability and compliance with RoHS directives. The operating temperature range is from -55°C to 125°C, with a power contact rating of 30A and a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for various applications requiring reliable electrical connections.
25 (22 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-25W3, TH; Product Range:629C Series; Insert Arrangement:DC-25W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-25W3640-3T5-ND | 56AJ7626 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |