EDAC, Inc. D-Sub Connector Assemblies 629-25W3640-3NA

Description
25 (22 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 (22 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-25W3640-3NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-25W3640-3NA-ND
D-Sub Connector Assemblies 151-629-25W3640-3NA-ND
25 (22 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

25 (22 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac - 52AJ9968 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac
52AJ9968
Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac 52AJ9968
COMBO D-SUB CONN, R/A PLUG, DC-25W3, TH; Product Range:629C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-25W3, TH; Product Range:629C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-25W3640-3NA-ND 52AJ9968
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-25W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29300-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51427-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details