The Combo D-Sub Connector, R/A Plug, DD-24W7, from the Edac product range, features a total of 24 contacts, comprising 17 signal contacts and 7 power contacts. It utilizes a solder termination type and is constructed from copper alloy, ensuring durability and reliability. The connector is RoHS compliant, adhering to the European Union directives for environmental safety. It operates effectively within a temperature range of -55°C to 125°C and has a power contact rating of 40A, with a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. This connector is suitable for applications requiring a robust and compliant connection solution.
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-24W7650-4N6-ND | 56AJ4526 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |