EDAC, Inc. D-Sub Connector Assemblies 629-24W7640-4TC

Description
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-24W7640-4TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-24W7640-4TC-ND
D-Sub Connector Assemblies 151-629-24W7640-4TC-ND
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector

24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac - 56AJ7496 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac
56AJ7496
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac 56AJ7496
COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-24W7640-4TC-ND 56AJ7496
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details