EDAC, Inc. D-Sub Connector Assemblies 629-24W7640-2TC

Description
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-24W7640-2TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-24W7640-2TC-ND
D-Sub Connector Assemblies 151-629-24W7640-2TC-ND
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector

24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac - 56AJ7485 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac
56AJ7485
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac 56AJ7485
COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-24W7640-2TC-ND 56AJ7485
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28488-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
STAMPED PIN D-SubMINIATURE - 17EBH015SAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details