21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-21W4, TH; Product Range:629C Series; Insert Arrangement:DC-21W4;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-21W4640-1TD-ND | 56AJ4328 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |