EDAC, Inc. D-Sub Connector Assemblies 629-21W4250-2NB

Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-21W4250-2NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-21W4250-2NB-ND
D-Sub Connector Assemblies 151-629-21W4250-2NB-ND
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac - 52AJ7707 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac
52AJ7707
Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac 52AJ7707
COMBO D-SUB CONN, R/A PLUG, DC-21W4, TH; Product Range:629C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-21W4, TH; Product Range:629C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-21W4250-2NB-ND 52AJ7707
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004818AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers