EDAC, Inc. D-Sub Connector Assemblies 629-21W4240-5TE

Description
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-21W4240-5TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-21W4240-5TE-ND
D-Sub Connector Assemblies 151-629-21W4240-5TE-ND
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac - 56AJ4297 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac
56AJ4297
Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac 56AJ4297
COMBO D-SUB CONN, R/A PLUG, DC-21W4, TH; Product Range:629C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-21W4, TH; Product Range:629C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-21W4240-5TE-ND 56AJ4297
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Screw Connectors - 1333822-7691 - Win Source Electronics
Specs
Termination Snap-Fit
Mounting Through Hole
Current Rating 15.0 amps
View Details
5 suppliers
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details