The Combo D-Sub Connector, R/A Plug, DC-17W5, from the Edac product range, features an insert arrangement of DC-17W5 and includes 17 contacts, comprising 12 signal contacts and 5 power contacts. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability. It is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range for this connector is -55°C to 125°C, with a power contact rating of 30A and a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for various applications requiring robust electrical connections.
17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-17W5, TH; Product Range:629C Series; Insert Arrangement:DC-17W5;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W5650-3N2-ND | 56AJ6975 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |