17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-17W5, TH; Product Range:629C Series; Insert Arrangement:DC-17W5;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W5640-3N3-ND | 52AJ7522 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |