The Combo D-Sub Connector, R/A Plug, DC-17W5, from the Edac product range, features a total of 17 contacts, comprising 12 signal contacts and 5 power contacts. The connector is designed for solder termination and is constructed from copper alloy with a gold flash plating. It is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range for this connector is between -55°C and 125°C. It has a power contact rating of 30A and a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is suitable for applications requiring reliable electrical connections in various environments.
17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-17W5, TH; Product Range:629C Series; Insert Arrangement:DC-17W5;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W5250-3T4-ND | 56AJ6901 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |