The Combo D-Sub Connector, R/A Plug, DC-17W5, from the Edac product range, features a total of 17 contacts, comprising 12 signal contacts and 5 power contacts. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability in various applications. It is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range for this connector is -55°C to 125°C, making it suitable for a wide range of operating conditions. The contact rating is 10A for power contacts, with a maximum contact resistance of 10m,Ѷ. Additionally, the insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is ideal for engineers seeking a robust and compliant solution for their connectivity needs.
17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-17W5, TH; Product Range:629C Series; Insert Arrangement:DC-17W5;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W5250-1T5-ND | 56AJ3908 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |