EDAC, Inc. D-Sub Connector Assemblies 629-17W5240-2TD

Description
17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-17W5240-2TD-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-17W5240-2TD-ND
D-Sub Connector Assemblies 151-629-17W5240-2TD-ND
17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector

17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac - 56AJ6858 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac
56AJ6858
Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac 56AJ6858
COMBO D-SUB CONN, R/A PLUG, DC-17W5, TH; Product Range:629C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-17W5, TH; Product Range:629C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-17W5240-2TD-ND 56AJ6858
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-17W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Connectors, Interconnects - Terminals - Screw Connectors - 1333822-7691 - Win Source Electronics
Specs
Termination Snap-Fit
Mounting Through Hole
Current Rating 15.0 amps
View Details
5 suppliers