The Combo D-Sub Connector, R/A Plug, DB-17W2, from the Edac product range, features a total of 17 contacts, comprising 15 signal contacts and 2 power contacts. The connector is designed for solder termination and is constructed from copper alloy with a gold plating of 30Oº" for enhanced conductivity. It is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range for this connector is between -55°C and 125°C, making it suitable for various applications. The power contact rating is 20A, while each signal contact can handle up to 5A with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is ideal for engineers seeking a reliable and compliant solution for their connectivity needs.
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-17W2, TH; Product Range:629C Series; Insert Arrangement:DB-17W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W2650-2TC-ND | 56AJ3843 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |