The Combo D-Sub Connector, R/A Plug, DB-17W2, from the Edac product range, features a total of 17 contacts, including 15 signal contacts and 2 power/coax contacts. It utilizes a solder termination type and is designed to meet RoHS compliance as per the European Union directives 2011/65/EU. The connector is constructed with a thermoplastic polyester housing rated UL94V-0, a steel shell that is tin plated, and copper alloy contacts that are gold plated with a thickness of 30Oº". This connector operates effectively within a temperature range of -55°C to 125°C and has a contact rating of 5A per contact with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The connector is suitable for applications requiring a combination of signal and power connections, making it a versatile choice for various engineering projects.
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-17W2, TH; Product Range:629C Series; Insert Arrangement:DB-17W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W2640-5TE-ND | 56AJ3812 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |