EDAC, Inc. D-Sub Connector Assemblies 629-17W2640-5T2

Description
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-17W2640-5T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-17W2640-5T2-ND
D-Sub Connector Assemblies 151-629-17W2640-5T2-ND
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac - 56AJ6806 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac
56AJ6806
Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac 56AJ6806
COMBO D-SUB CONN, R/A PLUG, DB-17W2, TH; Product Range:629C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-17W2, TH; Product Range:629C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-17W2640-5T2-ND 56AJ6806
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data