17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-17W2, TH; Product Range:629C Series; Insert Arrangement:DB-17W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-17W2640-1N5-ND | 53AJ4570 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-17W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |