The Combo D-Sub Connector, R/A Plug, DA-11W1, from the Edac product range, features an insert arrangement of DA-11W1 with a total of 11 contacts, comprising 10 signal contacts and 1 power contact. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability. It is RoHS compliant, adhering to the European Union directives for environmental safety. The connector operates effectively within a temperature range of -55°C to 125°C. It has a power contact rating of 40A and a signal contact rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The housing is made from thermoplastic polyester rated UL94V-0, while the shell is steel with nickel plating, and the contacts are gold plated with a thickness of 30Oº". This product is suitable for applications requiring robust and reliable connections in various electronic systems.
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-11W1, TH; Product Range:629C Series; Insert Arrangement:DA-11W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-11W1650-4N5-ND | 56AJ6461 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |