EDAC, Inc. D-Sub Connector Assemblies 629-11W1640-5T5

Description
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-11W1640-5T5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-11W1640-5T5-ND
D-Sub Connector Assemblies 151-629-11W1640-5T5-ND
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac - 56AJ3419 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac
56AJ3419
Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac 56AJ3419
COMBO D-SUB CONN, R/A PLUG, DA-11W1, TH; Product Range:629C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-11W1, TH; Product Range:629C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-11W1640-5T5-ND 56AJ3419
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10502400A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50015-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details