EDAC, Inc. D-Sub Connector Assemblies 629-11W1250-1T2

Description
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-11W1250-1T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-11W1250-1T2-ND
D-Sub Connector Assemblies 151-629-11W1250-1T2-ND
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac - 56AJ6369 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac
56AJ6369
Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac 56AJ6369
COMBO D-SUB CONN, R/A PLUG, DA-11W1, TH; Product Range:629C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DA-11W1, TH; Product Range:629C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-11W1250-1T2-ND 56AJ6369
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98066-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details