EDAC, Inc. D-Sub Connector Assemblies 628-W09-222-012

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1215-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1215-ND
D-Sub Connector Assemblies 151-1215-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac - 93X6004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac
93X6004
Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac 93X6004
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1215-ND 93X6004
Product Name D-Sub Connector Assemblies Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details