EDAC, Inc. Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac 628-W09-220-012

Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac - 93X6002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac
93X6002
Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac 93X6002
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93X6002
Product Name Connector, D Sub, Receptacle, 9 Position, Ip67; D Sub Connector Type Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4L-1546 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Faston tab
View Details
2 suppliers
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details