EDAC, Inc. D-Sub Connector Assemblies 628-M25-223-GN6

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-M25-223-GN6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-M25-223-GN6-ND
D-Sub Connector Assemblies 151-628-M25-223-GN6-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Edac - 31AK8893 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Edac
31AK8893
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Edac 31AK8893
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-M25-223-GN6-ND 31AK8893
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Polarized Nano Connectors - COTS - A79623-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details