EDAC, Inc. D-Sub Connector Assemblies 628-M15-222-BN1

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-M15-222-BN1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-M15-222-BN1-ND
D-Sub Connector Assemblies 151-628-M15-222-BN1-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Edac - 31AK8862 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Edac
31AK8862
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Edac 31AK8862
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-M15-222-BN1-ND 31AK8862
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details