EDAC, Inc. D-Sub Connector Assemblies 628-M09-621-BT6

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-M09-621-BT6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-M09-621-BT6-ND
D-Sub Connector Assemblies 151-628-M09-621-BT6-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Vertical Machined D-Sub Connector Rohs Compliant Edac - 50AH8985 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Machined D-Sub Connector Rohs Compliant Edac
50AH8985
Vertical Machined D-Sub Connector Rohs Compliant Edac 50AH8985
Vertical Machined D-Sub Connector RoHS Compliant: Yes

Vertical Machined D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-M09-621-BT6-ND 50AH8985
Product Name D-Sub Connector Assemblies Vertical Machined D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11100-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-054546-E-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details