EDAC, Inc. D-Sub Connector Assemblies 628-M09-223-BN2

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-M09-223-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-M09-223-BN2-ND
D-Sub Connector Assemblies 151-628-M09-223-BN2-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac - 31AK8843 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac
31AK8843
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac 31AK8843
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-M09-223-BN2-ND 31AK8843
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
.110 Male SMT Edge Connector - 3579 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 15.0 amps
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details