9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-M09-221-BN4-ND | 31AK8833 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |