EDAC, Inc. D-Sub Connector Assemblies 628-9W4-624-5T4

Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-9W4-624-5T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-9W4-624-5T4-ND
D-Sub Connector Assemblies 151-628-9W4-624-5T4-ND
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac - 54AJ4933 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac
54AJ4933
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac 54AJ4933
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-9W4-624-5T4-ND 54AJ4933
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-1267-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
STAMPED PIN D-SubMINIATURE - 17EHD026SAA030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination PCB Mount
View Details
4 suppliers