EDAC, Inc. D-Sub Connector Assemblies 628-9W4-622-7T1

Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-9W4-622-7T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-9W4-622-7T1-ND
D-Sub Connector Assemblies 151-628-9W4-622-7T1-ND
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac - 53AJ9159 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac
53AJ9159
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac 53AJ9159
COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-9W4-622-7T1-ND 53AJ9159
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details