EDAC, Inc. D-Sub Connector Assemblies 628-9W4-622-5TA

Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-9W4-622-5TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-9W4-622-5TA-ND
D-Sub Connector Assemblies 151-628-9W4-622-5TA-ND
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac - 54AJ8399 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac
54AJ8399
Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac 54AJ8399
COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, PANEL; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-9W4-622-5TA-ND 54AJ8399
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details