9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-9W4-224-5NE-ND | 54AJ6172 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |