EDAC, Inc. D-Sub Connector Assemblies 628-9W4-224-5N3

Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-9W4-224-5N3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-9W4-224-5N3-ND
D-Sub Connector Assemblies 151-628-9W4-224-5N3-ND
9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac - 54AJ7163 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac
54AJ7163
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac 54AJ7163
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-9W4-224-5N3-ND 54AJ7163
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103310-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details