EDAC, Inc. D-Sub Connector Assemblies 628-9W4-224-1T3

Description
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-9W4-224-1T3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-9W4-224-1T3-ND
D-Sub Connector Assemblies 151-628-9W4-224-1T3-ND
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac - 54AJ7152 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac
54AJ7152
Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac 54AJ7152
COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, TH; Product Range:628C Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-9W4-224-1T3-ND 54AJ7152
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10301202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98118-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details