8 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DC-8W8, PANEL; Product Range:628C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-628-8W8-622-5N2-ND | 53AJ3432 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Dc-8W8, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |