EDAC, Inc. D-Sub Connector Assemblies 628-8W8-622-1N2

Description
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-8W8-622-1N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-8W8-622-1N2-ND
D-Sub Connector Assemblies 151-628-8W8-622-1N2-ND
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-8W8, Panel; Product Range Edac - 53AJ3408 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-8W8, Panel; Product Range Edac
53AJ3408
Combo D-Sub Conn, Rcpt, Dc-8W8, Panel; Product Range Edac 53AJ3408
COMBO D-SUB CONN, RCPT, DC-8W8, PANEL; Product Range:628C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-8W8, PANEL; Product Range:628C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-8W8-622-1N2-ND 53AJ3408
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-8W8, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details