EDAC, Inc. D-Sub Connector Assemblies 628-8W8-224-4N6

Description
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-8W8-224-4N6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-8W8-224-4N6-ND
D-Sub Connector Assemblies 151-628-8W8-224-4N6-ND
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-8W8, Th; Product Range Edac - 54AJ7134 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-8W8, Th; Product Range Edac
54AJ7134
Combo D-Sub Conn, Rcpt, Dc-8W8, Th; Product Range Edac 54AJ7134
COMBO D-SUB CONN, RCPT, DC-8W8, TH; Product Range:628C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-8W8, TH; Product Range:628C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-8W8-224-4N6-ND 54AJ7134
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-8W8, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28547-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details