EDAC, Inc. D-Sub Connector Assemblies 628-7W2-624-5T1

Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-7W2-624-5T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-7W2-624-5T1-ND
D-Sub Connector Assemblies 151-628-7W2-624-5T1-ND
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac - 54AJ2210 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac
54AJ2210
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac 54AJ2210
COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-7W2-624-5T1-ND 54AJ2210
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details