EDAC, Inc. D-Sub Connector Assemblies 628-7W2-622-5T2

Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-7W2-622-5T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-7W2-622-5T2-ND
D-Sub Connector Assemblies 151-628-7W2-622-5T2-ND
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac - 53AJ9114 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac
53AJ9114
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac 53AJ9114
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-7W2-622-5T2-ND 53AJ9114
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products