EDAC, Inc. D-Sub Connector Assemblies 628-7W2-224-7TA

Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-7W2-224-7TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-7W2-224-7TA-ND
D-Sub Connector Assemblies 151-628-7W2-224-7TA-ND
7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac - 54AJ7107 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac
54AJ7107
Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac 54AJ7107
COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, TH; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-7W2-224-7TA-ND 54AJ7107
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
STAMPED PIN D-SubMINIATURE - 17EBH026PAA210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers