EDAC, Inc. D-Sub Connector Assemblies 628-7W2-222-3NA

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-7W2-222-3NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-7W2-222-3NA-ND
D-Sub Connector Assemblies 151-628-7W2-222-3NA-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac - 53AJ9089 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac
53AJ9089
Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac 53AJ9089
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-7W2-222-3NA-ND 53AJ9089
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details