7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL; Product Range:628C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-628-7W2-222-1TA-ND | 54AJ2164 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Da-7W2, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |