EDAC, Inc. D-Sub Connector Assemblies 628-5W5-622-3TA

Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-5W5-622-3TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-5W5-622-3TA-ND
D-Sub Connector Assemblies 151-628-5W5-622-3TA-ND
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Edac - 54AJ7071 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Edac
54AJ7071
Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Edac 54AJ7071
COMBO D-SUB CONN, RCPT, DB-5W5, PANEL; Product Range:628C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-5W5, PANEL; Product Range:628C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-5W5-622-3TA-ND 54AJ7071
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-5W5, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details