5 (4 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DE-5W1, TH; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-5W1-624-7N6-ND | 54AJ3868 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, De-5W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |