EDAC, Inc. D-Sub Connector Assemblies 628-5W1-622-3N2

Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-5W1-622-3N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-5W1-622-3N2-ND
D-Sub Connector Assemblies 151-628-5W1-622-3N2-ND
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac - 54AJ4784 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
54AJ4784
Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac 54AJ4784
COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-5W1-622-3N2-ND 54AJ4784
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Test Point, Pcb, Through Hole; Product Range Keystone - 85C0045 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details