The Combo D-Sub Connector, Receptacle, DE-5W1, from the 628C Series by Edac is designed for panel mounting and features a configuration of 5 contacts, including 4 signal and 1 power contact. The connector utilizes a solder cup termination type and is compliant with RoHS standards. It is constructed with a thermoplastic polyester insulator and a nickel-plated steel shell, providing durability and EMI/RFI shielding. The product supports a current rating of up to 5 amps for signal contacts and 10 amps for power contacts, with a voltage rating of 125 V. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. This connector is suitable for applications requiring a combination of signal and power connections in a compact form factor.
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DE-5W1, PANEL; Product Range:628C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-628-5W1-622-2NA-ND | 53AJ9032 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, De-5W1, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |